Capital Lighting, Inc. 1621-613 Mini Pendants-Rod 337848

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Mini Pendant Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Mini Pendant Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
1621-613 Mini Pendants-Rod - 337848 - Capital Lighting, Inc.
Columbus, OH, USA
1621-613 Mini Pendants-Rod
337848
1621-613 Mini Pendants-Rod 337848
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Mini Pendant Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Mini Pendant
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337848
Product Name 1621-613 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details