Capital Lighting, Inc. N6972-267B Pendants-Drum Shade 337847

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 12.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cimarron Bronze Weight: 16.54 Product Name: Four Light Pendant Category: Pendant Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 12.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cimarron Bronze Weight: 16.54 Product Name: Four Light Pendant Category: Pendant Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
N6972-267B Pendants-Drum Shade - 337847 - Capital Lighting, Inc.
Columbus, OH, USA
N6972-267B Pendants-Drum Shade
337847
N6972-267B Pendants-Drum Shade 337847
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 12.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cimarron Bronze Weight: 16.54 Product Name: Four Light Pendant Category: Pendant Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 12.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Cimarron Bronze
Weight: 16.54
Product Name: Four Light Pendant
Category: Pendant
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337847
Product Name N6972-267B Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details