Capital Lighting, Inc. N762-3 Island/Pool Table-3 Light Bar 337846

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Antique Brass Patina Product Name: Island Light Category: Island Light Glass: Antique Brass
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Antique Brass Patina Product Name: Island Light Category: Island Light Glass: Antique Brass

Suppliers

Company
Product
Description
Supplier Links
N762-3 Island/Pool Table-3 Light Bar - 337846 - Capital Lighting, Inc.
Columbus, OH, USA
N762-3 Island/Pool Table-3 Light Bar
337846
N762-3 Island/Pool Table-3 Light Bar 337846
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Antique Brass Patina Product Name: Island Light Category: Island Light Glass: Antique Brass

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 31.00
Length 31.00
Bulb
Type: Medium
Qty: 3
Wattage: 150
Finish: Antique Brass Patina
Product Name: Island Light
Category: Island Light
Glass: Antique Brass

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337846
Product Name N762-3 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details