Capital Lighting, Inc. N9031 Pendants-Bowl Style 337841

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Flemish Product Name: Four Light Bowl Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Flemish Product Name: Four Light Bowl Pendant

Suppliers

Company
Product
Description
Supplier Links
N9031 Pendants-Bowl Style - 337841 - Capital Lighting, Inc.
Columbus, OH, USA
N9031 Pendants-Bowl Style
337841
N9031 Pendants-Bowl Style 337841
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Flemish Product Name: Four Light Bowl Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 34.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Flemish
Product Name: Four Light Bowl Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337841
Product Name N9031 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details