Capital Lighting, Inc. N9032 Mid. Chandeliers-Candle 337840

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 37.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Flemish Product Name: Twelve Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 37.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Flemish Product Name: Twelve Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
N9032 Mid. Chandeliers-Candle - 337840 - Capital Lighting, Inc.
Columbus, OH, USA
N9032 Mid. Chandeliers-Candle
337840
N9032 Mid. Chandeliers-Candle 337840
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 37.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Flemish Product Name: Twelve Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 37.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Flemish
Product Name: Twelve Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337840
Product Name N9032 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details