Capital Lighting, Inc. 21246 Mid. Chandeliers-Candle 337679

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.13 Height: 29.38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnished Gold Metal Weight: 31 Product Name: Six Light Lighting Fixture UPC: 792977950661 Category: Lighting Fixtures
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.13 Height: 29.38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnished Gold Metal Weight: 31 Product Name: Six Light Lighting Fixture UPC: 792977950661 Category: Lighting Fixtures

Suppliers

Company
Product
Description
Supplier Links
21246 Mid. Chandeliers-Candle - 337679 - Capital Lighting, Inc.
Columbus, OH, USA
21246 Mid. Chandeliers-Candle
337679
21246 Mid. Chandeliers-Candle 337679
PRODUCT DETAILS / SPECS Width/Dia: 29.13 Height: 29.38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnished Gold Metal Weight: 31 Product Name: Six Light Lighting Fixture UPC: 792977950661 Category: Lighting Fixtures

PRODUCT DETAILS / SPECS
Width/Dia: 29.13
Height: 29.38
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Burnished Gold Metal
Weight: 31
Product Name: Six Light Lighting Fixture
UPC: 792977950661
Category: Lighting Fixtures

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337679
Product Name 21246 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 296843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details