Capital Lighting, Inc. 21965 Mini Pendants-Rod 337676

Description
PRODUCT DETAILS / SPECS Height: 60.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Black Metal Weight: 8 Product Name: One Light Lighting Fixture UPC: 792977219652 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Height: 60.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Black Metal Weight: 8 Product Name: One Light Lighting Fixture UPC: 792977219652 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21965 Mini Pendants-Rod - 337676 - Capital Lighting, Inc.
Columbus, OH, USA
21965 Mini Pendants-Rod
337676
21965 Mini Pendants-Rod 337676
PRODUCT DETAILS / SPECS Height: 60.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Black Metal Weight: 8 Product Name: One Light Lighting Fixture UPC: 792977219652 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Height: 60.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Black Metal
Weight: 8
Product Name: One Light Lighting Fixture
UPC: 792977219652
Category: Lighting Fixtures
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337676
Product Name 21965 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details