Capital Lighting, Inc. 21966 Pendants-Bowl Style 337673

Description
PRODUCT DETAILS / SPECS Height: 27.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Gold Metal Weight: 22 Product Name: Three Light Lighting Fixture UPC: 792977219669 Category: Lighting Fixtures Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 27.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Gold Metal Weight: 22 Product Name: Three Light Lighting Fixture UPC: 792977219669 Category: Lighting Fixtures Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
21966 Pendants-Bowl Style - 337673 - Capital Lighting, Inc.
Columbus, OH, USA
21966 Pendants-Bowl Style
337673
21966 Pendants-Bowl Style 337673
PRODUCT DETAILS / SPECS Height: 27.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Gold Metal Weight: 22 Product Name: Three Light Lighting Fixture UPC: 792977219669 Category: Lighting Fixtures Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 27.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Gold Metal
Weight: 22
Product Name: Three Light Lighting Fixture
UPC: 792977219669
Category: Lighting Fixtures
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337673
Product Name 21966 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details