Capital Lighting, Inc. 22488 Sconces-Single Glass 337671

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11 Product Name: One Light Lighting Fixture UPC: 792977224885 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11 Product Name: One Light Lighting Fixture UPC: 792977224885 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22488 Sconces-Single Glass - 337671 - Capital Lighting, Inc.
Columbus, OH, USA
22488 Sconces-Single Glass
337671
22488 Sconces-Single Glass 337671
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11 Product Name: One Light Lighting Fixture UPC: 792977224885 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 11
Product Name: One Light Lighting Fixture
UPC: 792977224885
Category: Lighting Fixtures
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337671
Product Name 22488 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details