Capital Lighting, Inc. 26439 Lamps-Table Lamps 337667

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 38.50 Length 38.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Ivory Weight: 17 Product Name: One Light Lamp UPC: 792977264393 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 38.50 Length 38.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Ivory Weight: 17 Product Name: One Light Lamp UPC: 792977264393 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26439 Lamps-Table Lamps - 337667 - Capital Lighting, Inc.
Columbus, OH, USA
26439 Lamps-Table Lamps
337667
26439 Lamps-Table Lamps 337667
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 38.50 Length 38.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Ivory Weight: 17 Product Name: One Light Lamp UPC: 792977264393 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 38.50
Length 38.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Ivory
Weight: 17
Product Name: One Light Lamp
UPC: 792977264393
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337667
Product Name 26439 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details