Capital Lighting, Inc. 27452 Lamps-Table Lamps 337665

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Leaf Weight: 14 Product Name: One Light Lamp UPC: 792977274521 Category: Lamps Shipped Via: UPS Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Leaf Weight: 14 Product Name: One Light Lamp UPC: 792977274521 Category: Lamps Shipped Via: UPS Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
27452 Lamps-Table Lamps - 337665 - Capital Lighting, Inc.
Columbus, OH, USA
27452 Lamps-Table Lamps
337665
27452 Lamps-Table Lamps 337665
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Leaf Weight: 14 Product Name: One Light Lamp UPC: 792977274521 Category: Lamps Shipped Via: UPS Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 34.00
Length 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Silver Leaf
Weight: 14
Product Name: One Light Lamp
UPC: 792977274521
Category: Lamps
Shipped Via: UPS
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337665
Product Name 27452 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details