Capital Lighting, Inc. 27448-1 Lamps-Table Lamps 337662

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Faded Blue Ceramic Weight: 13 Product Name: One Light Lamp UPC: 792977274484 Category: Lamps Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Faded Blue Ceramic Weight: 13 Product Name: One Light Lamp UPC: 792977274484 Category: Lamps Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
27448-1 Lamps-Table Lamps - 337662 - Capital Lighting, Inc.
Columbus, OH, USA
27448-1 Lamps-Table Lamps
337662
27448-1 Lamps-Table Lamps 337662
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Faded Blue Ceramic Weight: 13 Product Name: One Light Lamp UPC: 792977274484 Category: Lamps Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.00
Length 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Faded Blue Ceramic
Weight: 13
Product Name: One Light Lamp
UPC: 792977274484
Category: Lamps
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337662
Product Name 27448-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details