Capital Lighting, Inc. 26547 Lamps-Table Lamps 337660

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heavily Burnished Antiqued Silver Weight: 16 Product Name: One Light Lamp UPC: 792977265475 Category: Lamps Shipped Via: UPS Designer: Joseph Famulari
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heavily Burnished Antiqued Silver Weight: 16 Product Name: One Light Lamp UPC: 792977265475 Category: Lamps Shipped Via: UPS Designer: Joseph Famulari

Suppliers

Company
Product
Description
Supplier Links
26547 Lamps-Table Lamps - 337660 - Capital Lighting, Inc.
Columbus, OH, USA
26547 Lamps-Table Lamps
337660
26547 Lamps-Table Lamps 337660
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heavily Burnished Antiqued Silver Weight: 16 Product Name: One Light Lamp UPC: 792977265475 Category: Lamps Shipped Via: UPS Designer: Joseph Famulari

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.50
Length 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Heavily Burnished Antiqued Silver
Weight: 16
Product Name: One Light Lamp
UPC: 792977265475
Category: Lamps
Shipped Via: UPS
Designer: Joseph Famulari

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337660
Product Name 26547 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details