Capital Lighting, Inc. Lamps-Table Lamps 337656

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Candlestick Category: Candlestick Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Candlestick Category: Candlestick Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 337656 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
337656
Lamps-Table Lamps 337656
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Candlestick Category: Candlestick Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Chrome
Product Name: Six Light Candlestick
Category: Candlestick
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337656
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details