Capital Lighting, Inc. Sconces-Double Candle 337651

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Finish: Bronze Patina Product Name: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Finish: Bronze Patina Product Name: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 337651 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
337651
Sconces-Double Candle 337651
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Finish: Bronze Patina Product Name: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Finish: Bronze Patina
Product Name: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337651
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details