Capital Lighting, Inc. 27457 Lamps-Table Lamps 337639

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Crackled Weight: 15 Product Name: One Light Lamp UPC: 792977274576 Category: Lamps Shipped Via: UPS Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Crackled Weight: 15 Product Name: One Light Lamp UPC: 792977274576 Category: Lamps Shipped Via: UPS Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27457 Lamps-Table Lamps - 337639 - Capital Lighting, Inc.
Columbus, OH, USA
27457 Lamps-Table Lamps
337639
27457 Lamps-Table Lamps 337639
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Crackled Weight: 15 Product Name: One Light Lamp UPC: 792977274576 Category: Lamps Shipped Via: UPS Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Crackled
Weight: 15
Product Name: One Light Lamp
UPC: 792977274576
Category: Lamps
Shipped Via: UPS
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337639
Product Name 27457 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details