Capital Lighting, Inc. 28462 Lamps-Floor Lamps 337638

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 68.50 Length 68.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Lightly Antiqued Silver Leaf Weight: 22 Product Name: One Light Lamp UPC: 792977284629 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 68.50 Length 68.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Lightly Antiqued Silver Leaf Weight: 22 Product Name: One Light Lamp UPC: 792977284629 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28462 Lamps-Floor Lamps - 337638 - Capital Lighting, Inc.
Columbus, OH, USA
28462 Lamps-Floor Lamps
337638
28462 Lamps-Floor Lamps 337638
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 68.50 Length 68.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Lightly Antiqued Silver Leaf Weight: 22 Product Name: One Light Lamp UPC: 792977284629 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 68.50
Length 68.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Lightly Antiqued Silver Leaf
Weight: 22
Product Name: One Light Lamp
UPC: 792977284629
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337638
Product Name 28462 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details