Capital Lighting, Inc. 27690 Lamps-Table Lamps 337636

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.75 Length 36.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Weight: 6 Product Name: One Light Lamp UPC: 792977276907 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.75 Length 36.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Weight: 6 Product Name: One Light Lamp UPC: 792977276907 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27690 Lamps-Table Lamps - 337636 - Capital Lighting, Inc.
Columbus, OH, USA
27690 Lamps-Table Lamps
337636
27690 Lamps-Table Lamps 337636
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.75 Length 36.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Weight: 6 Product Name: One Light Lamp UPC: 792977276907 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 36.75
Length 36.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed
Weight: 6
Product Name: One Light Lamp
UPC: 792977276907
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337636
Product Name 27690 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details