Capital Lighting, Inc. 28412-1 Lamps-Floor Lamps 337632

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 65.00 Length 65.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Gold Metal Weight: 39 Product Name: Four Light Lamp UPC: 792977284124 Category: Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 65.00 Length 65.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Gold Metal Weight: 39 Product Name: Four Light Lamp UPC: 792977284124 Category: Lamps

Suppliers

Company
Product
Description
Supplier Links
28412-1 Lamps-Floor Lamps - 337632 - Capital Lighting, Inc.
Columbus, OH, USA
28412-1 Lamps-Floor Lamps
337632
28412-1 Lamps-Floor Lamps 337632
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 65.00 Length 65.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Gold Metal Weight: 39 Product Name: Four Light Lamp UPC: 792977284124 Category: Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 65.00
Length 65.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Burnished Gold Metal
Weight: 39
Product Name: Four Light Lamp
UPC: 792977284124
Category: Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337632
Product Name 28412-1 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790905 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details