Capital Lighting, Inc. 28246 Lamps-Floor Lamps 337630

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 67.50 Length 67.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heavily Distressed Weight: 14 Product Name: One Light Lamp UPC: 792977282465 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 67.50 Length 67.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heavily Distressed Weight: 14 Product Name: One Light Lamp UPC: 792977282465 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28246 Lamps-Floor Lamps - 337630 - Capital Lighting, Inc.
Columbus, OH, USA
28246 Lamps-Floor Lamps
337630
28246 Lamps-Floor Lamps 337630
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 67.50 Length 67.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heavily Distressed Weight: 14 Product Name: One Light Lamp UPC: 792977282465 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 67.50
Length 67.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Heavily Distressed
Weight: 14
Product Name: One Light Lamp
UPC: 792977282465
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337630
Product Name 28246 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details