Capital Lighting, Inc. 28632 Lamps-Floor Lamps 337619

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 63.50 Length 63.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heavily Distressed Rust Ivory Weight: 13 Product Name: One Light Lamp UPC: 792977286326 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 63.50 Length 63.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heavily Distressed Rust Ivory Weight: 13 Product Name: One Light Lamp UPC: 792977286326 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28632 Lamps-Floor Lamps - 337619 - Capital Lighting, Inc.
Columbus, OH, USA
28632 Lamps-Floor Lamps
337619
28632 Lamps-Floor Lamps 337619
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 63.50 Length 63.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heavily Distressed Rust Ivory Weight: 13 Product Name: One Light Lamp UPC: 792977286326 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 63.50
Length 63.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Heavily Distressed Rust Ivory
Weight: 13
Product Name: One Light Lamp
UPC: 792977286326
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337619
Product Name 28632 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details