Capital Lighting, Inc. 28719 Lamps-Floor Lamps 337617

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.00 Length 63.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Fluted Amber Glass Weight: 15 Product Name: One Light Lamp UPC: 792977287194 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.00 Length 63.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Fluted Amber Glass Weight: 15 Product Name: One Light Lamp UPC: 792977287194 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28719 Lamps-Floor Lamps - 337617 - Capital Lighting, Inc.
Columbus, OH, USA
28719 Lamps-Floor Lamps
337617
28719 Lamps-Floor Lamps 337617
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.00 Length 63.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Fluted Amber Glass Weight: 15 Product Name: One Light Lamp UPC: 792977287194 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 63.00
Length 63.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Fluted Amber Glass
Weight: 15
Product Name: One Light Lamp
UPC: 792977287194
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337617
Product Name 28719 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details