Capital Lighting, Inc. 29660 Lamps-Table Lamps 337615

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 40.00 Length 40.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Lightly Antiqued Silver Leaf Weight: 13 Product Name: One Light Lamp UPC: 792977296608 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 40.00 Length 40.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Lightly Antiqued Silver Leaf Weight: 13 Product Name: One Light Lamp UPC: 792977296608 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29660 Lamps-Table Lamps - 337615 - Capital Lighting, Inc.
Columbus, OH, USA
29660 Lamps-Table Lamps
337615
29660 Lamps-Table Lamps 337615
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 40.00 Length 40.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Lightly Antiqued Silver Leaf Weight: 13 Product Name: One Light Lamp UPC: 792977296608 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 40.00
Length 40.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Lightly Antiqued Silver Leaf
Weight: 13
Product Name: One Light Lamp
UPC: 792977296608
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337615
Product Name 29660 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details