Capital Lighting, Inc. 29570 Lamps-Table Lamps 337610

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 41.25 Length 41.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Forged Metal Weight: 6 Product Name: One Light Lamp UPC: 792977295700 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 41.25 Length 41.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Forged Metal Weight: 6 Product Name: One Light Lamp UPC: 792977295700 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29570 Lamps-Table Lamps - 337610 - Capital Lighting, Inc.
Columbus, OH, USA
29570 Lamps-Table Lamps
337610
29570 Lamps-Table Lamps 337610
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 41.25 Length 41.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Forged Metal Weight: 6 Product Name: One Light Lamp UPC: 792977295700 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 41.25
Length 41.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hand Forged Metal
Weight: 6
Product Name: One Light Lamp
UPC: 792977295700
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337610
Product Name 29570 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details