Capital Lighting, Inc. N6730-258 Semi-Flush Mts.-Bowl Style 337588

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: French Bronze Weight: 11.44 Product Name: Three Light Semi Flush Category: Semi-flush Glass: Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: French Bronze Weight: 11.44 Product Name: Three Light Semi Flush Category: Semi-flush Glass: Scavo

Suppliers

Company
Product
Description
Supplier Links
N6730-258 Semi-Flush Mts.-Bowl Style - 337588 - Capital Lighting, Inc.
Columbus, OH, USA
N6730-258 Semi-Flush Mts.-Bowl Style
337588
N6730-258 Semi-Flush Mts.-Bowl Style 337588
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: French Bronze Weight: 11.44 Product Name: Three Light Semi Flush Category: Semi-flush Glass: Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 13.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: French Bronze
Weight: 11.44
Product Name: Three Light Semi Flush
Category: Semi-flush
Glass: Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337588
Product Name N6730-258 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details