Capital Lighting, Inc. N6636-77 Mid. Chandeliers-Glass Up 337583

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.50 Bulb Type: GU-10 Qty: 12 Wattage: 35 Finish: Chrome Weight: 35.2 Product Name: 12 Light Chandelier Glass: Clear Piastra Orchid
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.50 Bulb Type: GU-10 Qty: 12 Wattage: 35 Finish: Chrome Weight: 35.2 Product Name: 12 Light Chandelier Glass: Clear Piastra Orchid

Suppliers

Company
Product
Description
Supplier Links
N6636-77 Mid. Chandeliers-Glass Up - 337583 - Capital Lighting, Inc.
Columbus, OH, USA
N6636-77 Mid. Chandeliers-Glass Up
337583
N6636-77 Mid. Chandeliers-Glass Up 337583
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.50 Bulb Type: GU-10 Qty: 12 Wattage: 35 Finish: Chrome Weight: 35.2 Product Name: 12 Light Chandelier Glass: Clear Piastra Orchid

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 23.50
Bulb
Type: GU-10
Qty: 12
Wattage: 35
Finish: Chrome
Weight: 35.2
Product Name: 12 Light Chandelier
Glass: Clear Piastra Orchid

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337583
Product Name N6636-77 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details