Capital Lighting, Inc. N6637-77 Mini Pendants-Rod 337581

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.00 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Chrome Weight: 6.6 Product Name: Two Light Pendant Glass: Clear Piastra Orchid
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.00 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Chrome Weight: 6.6 Product Name: Two Light Pendant Glass: Clear Piastra Orchid

Suppliers

Company
Product
Description
Supplier Links
N6637-77 Mini Pendants-Rod - 337581 - Capital Lighting, Inc.
Columbus, OH, USA
N6637-77 Mini Pendants-Rod
337581
N6637-77 Mini Pendants-Rod 337581
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.00 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Chrome Weight: 6.6 Product Name: Two Light Pendant Glass: Clear Piastra Orchid

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 23.00
Bulb
Type: GU-10
Qty: 1
Wattage: 50
Finish: Chrome
Weight: 6.6
Product Name: Two Light Pendant
Glass: Clear Piastra Orchid

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337581
Product Name N6637-77 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details