Capital Lighting, Inc. N6638-77 Sconces-Single Glass 337580

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.50 Extension: 6.75 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Chrome Weight: 1.91 Product Name: One Light Wall Mount Category: Wall Bracket Glass: Clear Piastra Orchid
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.50 Extension: 6.75 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Chrome Weight: 1.91 Product Name: One Light Wall Mount Category: Wall Bracket Glass: Clear Piastra Orchid

Suppliers

Company
Product
Description
Supplier Links
N6638-77 Sconces-Single Glass - 337580 - Capital Lighting, Inc.
Columbus, OH, USA
N6638-77 Sconces-Single Glass
337580
N6638-77 Sconces-Single Glass 337580
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.50 Extension: 6.75 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Chrome Weight: 1.91 Product Name: One Light Wall Mount Category: Wall Bracket Glass: Clear Piastra Orchid

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 13.50
Extension: 6.75
Bulb
Type: GU-10
Qty: 1
Wattage: 50
Finish: Chrome
Weight: 1.91
Product Name: One Light Wall Mount
Category: Wall Bracket
Glass: Clear Piastra Orchid

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337580
Product Name N6638-77 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details