Capital Lighting, Inc. N6516-468 Large Chandeliers-Glass Shade 337558

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 39.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Cattera Bronze Product Name: Chandelier Category: Chandelier Glass: Pen Shell Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 39.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Cattera Bronze Product Name: Chandelier Category: Chandelier Glass: Pen Shell Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6516-468 Large Chandeliers-Glass Shade - 337558 - Capital Lighting, Inc.
Columbus, OH, USA
N6516-468 Large Chandeliers-Glass Shade
337558
N6516-468 Large Chandeliers-Glass Shade 337558
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 39.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Cattera Bronze Product Name: Chandelier Category: Chandelier Glass: Pen Shell Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 39.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Cattera Bronze
Product Name: Chandelier
Category: Chandelier
Glass: Pen Shell
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337558
Product Name N6516-468 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details