Capital Lighting, Inc. N6268-613 Mid. Chandeliers-Glass Up 337557

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 17.50 Bulb Type: MiniCan Qty: 8 Wattage: 75 Finish: Polished Nickel Weight: 25.74 Product Name: Eight Light Chandelier Glass: Mitered White Inside
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 17.50 Bulb Type: MiniCan Qty: 8 Wattage: 75 Finish: Polished Nickel Weight: 25.74 Product Name: Eight Light Chandelier Glass: Mitered White Inside

Suppliers

Company
Product
Description
Supplier Links
N6268-613 Mid. Chandeliers-Glass Up - 337557 - Capital Lighting, Inc.
Columbus, OH, USA
N6268-613 Mid. Chandeliers-Glass Up
337557
N6268-613 Mid. Chandeliers-Glass Up 337557
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 17.50 Bulb Type: MiniCan Qty: 8 Wattage: 75 Finish: Polished Nickel Weight: 25.74 Product Name: Eight Light Chandelier Glass: Mitered White Inside

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 17.50
Bulb
Type: MiniCan
Qty: 8
Wattage: 75
Finish: Polished Nickel
Weight: 25.74
Product Name: Eight Light Chandelier
Glass: Mitered White Inside

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337557
Product Name N6268-613 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details