Capital Lighting, Inc. N6280-613 Sconces-Double Candle 337554

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 3.08 Product Name: Wall Two Light Sconce Category: Sconce Glass: Clear Crystal Accents
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 3.08 Product Name: Wall Two Light Sconce Category: Sconce Glass: Clear Crystal Accents

Suppliers

Company
Product
Description
Supplier Links
N6280-613 Sconces-Double Candle - 337554 - Capital Lighting, Inc.
Columbus, OH, USA
N6280-613 Sconces-Double Candle
337554
N6280-613 Sconces-Double Candle 337554
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 3.08 Product Name: Wall Two Light Sconce Category: Sconce Glass: Clear Crystal Accents

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 3.08
Product Name: Wall Two Light Sconce
Category: Sconce
Glass: Clear Crystal Accents

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337554
Product Name N6280-613 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details