Capital Lighting, Inc. N6284-613 Sconces-Quad plus 337553

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 17.75 Extension: 6.75 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 1.65 Product Name: Wall Four Light Sconce Category: Sconce Glass: Clear Crystal Accents
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 17.75 Extension: 6.75 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 1.65 Product Name: Wall Four Light Sconce Category: Sconce Glass: Clear Crystal Accents

Suppliers

Company
Product
Description
Supplier Links
N6284-613 Sconces-Quad plus - 337553 - Capital Lighting, Inc.
Columbus, OH, USA
N6284-613 Sconces-Quad plus
337553
N6284-613 Sconces-Quad plus 337553
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 17.75 Extension: 6.75 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 1.65 Product Name: Wall Four Light Sconce Category: Sconce Glass: Clear Crystal Accents

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 17.75
Extension: 6.75
Bulb
Type: G16-1/2
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 1.65
Product Name: Wall Four Light Sconce
Category: Sconce
Glass: Clear Crystal Accents

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337553
Product Name N6284-613 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details