Capital Lighting, Inc. N6487-270 Large Chandeliers-Glass Shade 337552

Description
PRODUCT DETAILS / SPECS Width/Dia: 68.00 Height: 85.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Terraza Villa Aged Patina Product Name: Chandelier Category: Chandelier Glass: Spumanti Strato Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 68.00 Height: 85.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Terraza Villa Aged Patina Product Name: Chandelier Category: Chandelier Glass: Spumanti Strato Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6487-270 Large Chandeliers-Glass Shade - 337552 - Capital Lighting, Inc.
Columbus, OH, USA
N6487-270 Large Chandeliers-Glass Shade
337552
N6487-270 Large Chandeliers-Glass Shade 337552
PRODUCT DETAILS / SPECS Width/Dia: 68.00 Height: 85.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Terraza Villa Aged Patina Product Name: Chandelier Category: Chandelier Glass: Spumanti Strato Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 68.00
Height: 85.00
Bulb
Type: Candelabra
Qty: 20
Wattage: 60
Finish: Terraza Villa Aged Patina
Product Name: Chandelier
Category: Chandelier
Glass: Spumanti Strato
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337552
Product Name N6487-270 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details