Capital Lighting, Inc. N6285-613 Mid. Chandeliers-Candle 337551

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 35.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Polished Nickel Weight: 61.82 Product Name: 18 Light Chandelier Category: Chandelier Glass: Clear Crystal Accents
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 35.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Polished Nickel Weight: 61.82 Product Name: 18 Light Chandelier Category: Chandelier Glass: Clear Crystal Accents

Suppliers

Company
Product
Description
Supplier Links
N6285-613 Mid. Chandeliers-Candle - 337551 - Capital Lighting, Inc.
Columbus, OH, USA
N6285-613 Mid. Chandeliers-Candle
337551
N6285-613 Mid. Chandeliers-Candle 337551
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 35.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Polished Nickel Weight: 61.82 Product Name: 18 Light Chandelier Category: Chandelier Glass: Clear Crystal Accents

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 35.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Polished Nickel
Weight: 61.82
Product Name: 18 Light Chandelier
Category: Chandelier
Glass: Clear Crystal Accents

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337551
Product Name N6285-613 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details