Capital Lighting, Inc. N6106-20 Large Chandeliers-Candle 337529

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 40.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: French Black/Gold Leaf Product Name: Chandelier Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 40.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: French Black/Gold Leaf Product Name: Chandelier Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6106-20 Large Chandeliers-Candle - 337529 - Capital Lighting, Inc.
Columbus, OH, USA
N6106-20 Large Chandeliers-Candle
337529
N6106-20 Large Chandeliers-Candle 337529
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 40.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: French Black/Gold Leaf Product Name: Chandelier Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 40.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: French Black/Gold Leaf
Product Name: Chandelier
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337529
Product Name N6106-20 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details