Capital Lighting, Inc. N6108-20 Mid. Chandeliers-Candle 337527

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 35.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: French Black with Gold Leaf Product Name: Chandelier Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 35.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: French Black with Gold Leaf Product Name: Chandelier Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6108-20 Mid. Chandeliers-Candle - 337527 - Capital Lighting, Inc.
Columbus, OH, USA
N6108-20 Mid. Chandeliers-Candle
337527
N6108-20 Mid. Chandeliers-Candle 337527
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 35.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: French Black with Gold Leaf Product Name: Chandelier Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 35.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: French Black with Gold Leaf
Product Name: Chandelier
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337527
Product Name N6108-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details