Capital Lighting, Inc. N6265-613 Pendants-Other 337525

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.25 Bulb Type: MiniCan Qty: 4 Wattage: 75 Finish: Polished Nickel Weight: 13.64 Product Name: Four Light Pendant Glass: Mitered White Inside
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.25 Bulb Type: MiniCan Qty: 4 Wattage: 75 Finish: Polished Nickel Weight: 13.64 Product Name: Four Light Pendant Glass: Mitered White Inside

Suppliers

Company
Product
Description
Supplier Links
N6265-613 Pendants-Other - 337525 - Capital Lighting, Inc.
Columbus, OH, USA
N6265-613 Pendants-Other
337525
N6265-613 Pendants-Other 337525
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.25 Bulb Type: MiniCan Qty: 4 Wattage: 75 Finish: Polished Nickel Weight: 13.64 Product Name: Four Light Pendant Glass: Mitered White Inside

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 14.25
Bulb
Type: MiniCan
Qty: 4
Wattage: 75
Finish: Polished Nickel
Weight: 13.64
Product Name: Four Light Pendant
Glass: Mitered White Inside

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337525
Product Name N6265-613 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details