PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Extension: 7.25
Bulb
Type: Xenon
Qty: 2
Wattage: 75
Finish: Polished Nickel
Weight: 4.33
Product Name: Wall Two Light Sconce
Glass: MItered White Inside
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 337524 |
| Product Name | N6260-613 Sconces-Single Glass |
| Application | Residential |