Capital Lighting, Inc. N6264-613 Pendants-Drum Shade 337522

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.75 Bulb Type: Medium Qty: 3 Finish: Polished Nickel Weight: 8.23 Product Name: Three Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.75 Bulb Type: Medium Qty: 3 Finish: Polished Nickel Weight: 8.23 Product Name: Three Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
N6264-613 Pendants-Drum Shade - 337522 - Capital Lighting, Inc.
Columbus, OH, USA
N6264-613 Pendants-Drum Shade
337522
N6264-613 Pendants-Drum Shade 337522
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.75 Bulb Type: Medium Qty: 3 Finish: Polished Nickel Weight: 8.23 Product Name: Three Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 9.75
Bulb
Type: Medium
Qty: 3
Finish: Polished Nickel
Weight: 8.23
Product Name: Three Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337522
Product Name N6264-613 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details