Capital Lighting, Inc. N1118-046 Sconces-Double Candle 337518

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper/Vintage English Patina Weight: 5.06 Product Name: Wall Two Light Sconce Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper/Vintage English Patina Weight: 5.06 Product Name: Wall Two Light Sconce Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
N1118-046 Sconces-Double Candle - 337518 - Capital Lighting, Inc.
Columbus, OH, USA
N1118-046 Sconces-Double Candle
337518
N1118-046 Sconces-Double Candle 337518
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper/Vintage English Patina Weight: 5.06 Product Name: Wall Two Light Sconce Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 9.00
Extension: 5.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Copper/Vintage English Patina
Weight: 5.06
Product Name: Wall Two Light Sconce
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337518
Product Name N1118-046 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details