Capital Lighting, Inc. N1117-613 Mid. Chandeliers-Candle 337515

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 26.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Nickel Weight: 74.27 Product Name: 15 Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 26.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Nickel Weight: 74.27 Product Name: 15 Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
N1117-613 Mid. Chandeliers-Candle - 337515 - Capital Lighting, Inc.
Columbus, OH, USA
N1117-613 Mid. Chandeliers-Candle
337515
N1117-613 Mid. Chandeliers-Candle 337515
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 26.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Nickel Weight: 74.27 Product Name: 15 Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Polished Nickel
Weight: 74.27
Product Name: 15 Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337515
Product Name N1117-613 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790905 - RS Components, Ltd.
Specs
Lamp Type LED
View Details