Capital Lighting, Inc. N1115-613 Mid. Chandeliers-Candle 337510

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 18.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 41.36 Product Name: Eight Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 18.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 41.36 Product Name: Eight Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
N1115-613 Mid. Chandeliers-Candle - 337510 - Capital Lighting, Inc.
Columbus, OH, USA
N1115-613 Mid. Chandeliers-Candle
337510
N1115-613 Mid. Chandeliers-Candle 337510
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 18.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 41.36 Product Name: Eight Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 18.75
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Polished Nickel
Weight: 41.36
Product Name: Eight Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337510
Product Name N1115-613 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details