Capital Lighting, Inc. N2721-258 Sconces-Single Glass 337506

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Bronze Weight: 4.49 Product Name: Wall One Light Sconce Category: Sconce Glass: Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Bronze Weight: 4.49 Product Name: Wall One Light Sconce Category: Sconce Glass: Scavo

Suppliers

Company
Product
Description
Supplier Links
N2721-258 Sconces-Single Glass - 337506 - Capital Lighting, Inc.
Columbus, OH, USA
N2721-258 Sconces-Single Glass
337506
N2721-258 Sconces-Single Glass 337506
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Bronze Weight: 4.49 Product Name: Wall One Light Sconce Category: Sconce Glass: Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.75
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: French Bronze
Weight: 4.49
Product Name: Wall One Light Sconce
Category: Sconce
Glass: Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337506
Product Name N2721-258 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details