Capital Lighting, Inc. N2722-258 Bathroom Fixtures-Two Lights 337503

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: French Bronze Weight: 1.69 Product Name: Two Light Bath Category: Bath Glass: Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: French Bronze Weight: 1.69 Product Name: Two Light Bath Category: Bath Glass: Scavo

Suppliers

Company
Product
Description
Supplier Links
N2722-258 Bathroom Fixtures-Two Lights - 337503 - Capital Lighting, Inc.
Columbus, OH, USA
N2722-258 Bathroom Fixtures-Two Lights
337503
N2722-258 Bathroom Fixtures-Two Lights 337503
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: French Bronze Weight: 1.69 Product Name: Two Light Bath Category: Bath Glass: Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: French Bronze
Weight: 1.69
Product Name: Two Light Bath
Category: Bath
Glass: Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337503
Product Name N2722-258 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details