Capital Lighting, Inc. N2772-257 Sconces-Wall Torchieres 337502

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 64.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vineyard Patina Weight: 9.66 Product Name: Two Light Wall Torchiere Category: Torchiere Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 64.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vineyard Patina Weight: 9.66 Product Name: Two Light Wall Torchiere Category: Torchiere Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
N2772-257 Sconces-Wall Torchieres - 337502 - Capital Lighting, Inc.
Columbus, OH, USA
N2772-257 Sconces-Wall Torchieres
337502
N2772-257 Sconces-Wall Torchieres 337502
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 64.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vineyard Patina Weight: 9.66 Product Name: Two Light Wall Torchiere Category: Torchiere Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 64.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Vineyard Patina
Weight: 9.66
Product Name: Two Light Wall Torchiere
Category: Torchiere
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337502
Product Name N2772-257 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details