Capital Lighting, Inc. 166-46 Pendants-Drum Shade 337437

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 35.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tranquility Silver Leaf Product Name: 16 Light Pendant UPC: 782042796737 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 35.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tranquility Silver Leaf Product Name: 16 Light Pendant UPC: 782042796737 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
166-46 Pendants-Drum Shade - 337437 - Capital Lighting, Inc.
Columbus, OH, USA
166-46 Pendants-Drum Shade
337437
166-46 Pendants-Drum Shade 337437
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 35.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tranquility Silver Leaf Product Name: 16 Light Pendant UPC: 782042796737 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 35.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Tranquility Silver Leaf
Product Name: 16 Light Pendant
UPC: 782042796737
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337437
Product Name 166-46 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details