Capital Lighting, Inc. 167-12 Sconces-Pocket 337433

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.25 Extension: 3.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Brazilian Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042796768 Category: Interior Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.25 Extension: 3.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Brazilian Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042796768 Category: Interior Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
167-12 Sconces-Pocket - 337433 - Capital Lighting, Inc.
Columbus, OH, USA
167-12 Sconces-Pocket
337433
167-12 Sconces-Pocket 337433
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.25 Extension: 3.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Brazilian Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042796768 Category: Interior Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 23.25
Extension: 3.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Brazilian Silver Leaf
Product Name: Two Light Wall Sconce
UPC: 782042796768
Category: Interior
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337433
Product Name 167-12 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details