Capital Lighting, Inc. 34-22-F Exterior -Wall Mount 337432

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.50 Extension: 17.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Regency Bronze Product Name: One Light Wall Lantern UPC: 782042779617 Category: Exterior Shipped Via: Truck Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.50 Extension: 17.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Regency Bronze Product Name: One Light Wall Lantern UPC: 782042779617 Category: Exterior Shipped Via: Truck Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
34-22-F Exterior -Wall Mount - 337432 - Capital Lighting, Inc.
Columbus, OH, USA
34-22-F Exterior -Wall Mount
337432
34-22-F Exterior -Wall Mount 337432
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.50 Extension: 17.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Regency Bronze Product Name: One Light Wall Lantern UPC: 782042779617 Category: Exterior Shipped Via: Truck Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 34.50
Extension: 17.25
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Regency Bronze
Product Name: One Light Wall Lantern
UPC: 782042779617
Category: Exterior
Shipped Via: Truck
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337432
Product Name 34-22-F Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details