Capital Lighting, Inc. 168-11 Sconces-Pocket 337431

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.50 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Topaz Leaf Product Name: One Light Wall Sconce UPC: 782042796775 Category: Interior Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.50 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Topaz Leaf Product Name: One Light Wall Sconce UPC: 782042796775 Category: Interior Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
168-11 Sconces-Pocket - 337431 - Capital Lighting, Inc.
Columbus, OH, USA
168-11 Sconces-Pocket
337431
168-11 Sconces-Pocket 337431
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.50 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Topaz Leaf Product Name: One Light Wall Sconce UPC: 782042796775 Category: Interior Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 11.50
Extension: 3.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Topaz Leaf
Product Name: One Light Wall Sconce
UPC: 782042796775
Category: Interior
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337431
Product Name 168-11 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details