Capital Lighting, Inc. 169-12 Sconces-Pocket 337430

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 782042796782 Category: Interior Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 782042796782 Category: Interior Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
169-12 Sconces-Pocket - 337430 - Capital Lighting, Inc.
Columbus, OH, USA
169-12 Sconces-Pocket
337430
169-12 Sconces-Pocket 337430
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 782042796782 Category: Interior Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 22.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Wall Sconce
UPC: 782042796782
Category: Interior
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337430
Product Name 169-12 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1813818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details